Search
Filters

LM4040DIM3-3.0+T

Manufacturer: Maxim Integrated
rohs
Availability: 5,022 In Stock
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 45μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054321-LM4040DIM3-3.0+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 15mA
Tolerance ±1%
Temperature Coefficient 150ppm/°C
Noise - 10Hz to 10kHz 45μVrms
Current - Cathode 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1054321-LM4040DIM3-3.0+T
LM4040DIM3-3.0+T Price

LM4040DIM3-3.0+T Datasheet
LM4040DIM3-3.0+T Application

LM4040DIM3-3.0+T Replacement
LM4040DIM3-3.0+T Pdf

LM4040DIM3-3.0+T Pinout
LM4040DIM3-3.0+T Image

LM4040DIM3-3.0+T Picture
LM4040DIM3-3.0+T In Stock

LM4040DIM3-3.0+T Distributor
LM4040DIM3-3.0+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
5V, 3.3V, ISR™ High-Performance CPLDs
193
MOSFET N-CH 30V 6.3A SOT-223
3000
5A Adjustable Low Dropout Linear Regulator (LDO)
4896
DIODE SCHOTTKY 45V 7.5A D2PAK
2163
N-Channel JFETs
6248