Search
Filters

LM4041AIM3-1.2+T

Part No : LM4041AIM3-1.2+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Reference
Description : IC VREF SHUNT 1.225V SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,555 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054343-LM4041AIM3-1.2+T
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
The Maxim Integrated LM4041AIM3-1.2+T Shunt voltage reference is available in the SOT-23-3 SMD (SMT) package.It is designed to achieve a precision voltage reference of 1.225V, with a ±0.1%. Excellent performance is maintained at 12mA output current, specified over the extended temperature range from -40°C to 85°C (TA), with a typical temperature coefficient of only 100ppm/°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.225V
Output Current 12mA
Tolerance ±0.1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1054343-LM4041AIM3-1.2+T
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LM4041AIM3-1.2+T
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
LM4041AIM3-1.2+T Price

LM4041AIM3-1.2+T Datasheet
LM4041AIM3-1.2+T Application

LM4041AIM3-1.2+T Replacement
LM4041AIM3-1.2+T Pdf

LM4041AIM3-1.2+T Pinout
LM4041AIM3-1.2+T Image

LM4041AIM3-1.2+T Picture
LM4041AIM3-1.2+T In Stock

LM4041AIM3-1.2+T Distributor
LM4041AIM3-1.2+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
IC DRIVER HIGH/LOW SIDE 14DIP
514
IC MOSFET DVR 6A 8SOIC
2906
IC 24-BIT BUS EXCHANGE 56-TSSOP
1
MODULE XFRMR DL ETHER LAN 40SOIC
5

Top Sellers