Search
Filters

LM4051AEM3-1.2+T

50ppm/°C Precision Micropower Shunt Voltage References with Multiple Reverse Breakdown Voltages
Manufacturer: Maxim Integrated
rohs
Availability: 8,600 In Stock
Maxim Integrated LM4051AEM3-1.2+T is available at WIN SOURCE. Please review product page below for detailed information, including LM4051AEM3-1.2+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for LM4051AEM3-1.2+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199656-LM4051AEM3-1.2+T
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Shunt
Output Type Fixed
Output Voltage 1.225V
Output Current 15mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20μVrms
Current - Cathode 60μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 1199656-LM4051AEM3-1.2+T
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
LM4051AEM3-1.2+T Price

LM4051AEM3-1.2+T Datasheet
LM4051AEM3-1.2+T Application

LM4051AEM3-1.2+T Replacement
LM4051AEM3-1.2+T Pdf

LM4051AEM3-1.2+T Pinout
LM4051AEM3-1.2+T Image

LM4051AEM3-1.2+T Picture
LM4051AEM3-1.2+T In Stock

LM4051AEM3-1.2+T Distributor
LM4051AEM3-1.2+T PMIC - Voltage Reference

Image
Mfr.Part No
Description
Stock
500mA Low Voltage Step-Down Synchronous Switching Regulator
14449
MOSFET N-CH 30V 60A TO-220
5999
512M bits DDR SDRAM
100
Octal Bus Buffer/Line Driver with 3-State Outputs
368
1M Ohm 0.05W, 1/20W Gull Wing, 90° Bend Surface Mount Trimmer Potentiometer Carbon 1 Turn Top Adjustment
12000
IC REG BUCK ADJ 5A SYNC 8SOPWR
10260