Search
Filters

MAX1044CSA+T

IC REG SWTCHD CAP INV 20MA 8SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
The MAX1044CSA+T is manufactured by Maxim Integrated, which is available in 8-SOIC, with the function of Ratiometric. The part operates from 1.5V, rated over a 0°C to 70°C (TA) temperature range. Its function is based on 10kHz switching frequency, which is capable of supplying 20mA output current, with an output voltage of -Vin, nVin, Vin/2.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1065720-MAX1044CSA+T
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) -Vin, nVin, Vin/2
Output Current 20mA
Frequency - Switching 10kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1065720-MAX1044CSA+T
MAX1044CSA+T Price

MAX1044CSA+T Datasheet
MAX1044CSA+T Application

MAX1044CSA+T Replacement
MAX1044CSA+T Pdf

MAX1044CSA+T Pinout
MAX1044CSA+T Image

MAX1044CSA+T Picture
MAX1044CSA+T In Stock

MAX1044CSA+T Distributor
MAX1044CSA+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
150mA 2ch LDO REGULATOR
39000
Decoder Doorbell
112
High Speed 3A Synchronous MOSFET Driver
1563
NTC THERMISTOR 1K OHM 5% 0805
540
Ideal for Surface Mountted Application
24000