The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX1084BCSA+

Part No MAX1084BCSA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 400KSPS 8-SOIC
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
Pricing & Ordering $9.427 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
5+
$12.3830
$61.915
10+
$10.1600
$101.600
16+
$9.8430
$157.488
21+
$9.5250
$200.025
28+
$9.2080
$257.824
37+
$8.2550
$305.435
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 8,000 pieces
MOQ: 5 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 10
Sampling Rate 400k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 700899-MAX1084BCSA+
Series MAX series
Popularity Medium
Fake Threat In the Open Market 56 pct.
Supply and Demand Status Limited
Family Name MAX1084
Introduction Date May 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Alternative Parts
(Cross-Reference)
V62/11611-01XE;  LTC1860CMS8#TR;  LTC1860CMS8#TRM; 

Description

Maxim Integrated MAX1084BCSA+ Analog-to-Digital Converter

The MAX1084BCSA+ is a high-performance, low-power, 10-bit analog-to-digital converter (ADC) from Maxim Integrated. Designed to deliver precision and efficiency, the MAX1084BCSA+ is an ideal solution for a variety of applications that require accurate digital representation of analog signals. This includes data acquisition systems, industrial control, medical equipment, and any other system that demands reliable and precise analog-to-digital conversion.

This ADC operates with a single +5V supply, and features a sample-and-hold function that provides a minimum of 100ksps sampling rate. The MAX1084BCSA+ supports a full-scale analog input range of 0V to VREF, with VREF ranging up to the supply voltage. This flexibility allows designers to customize the input range according to their specific application requirements.

The MAX1084BCSA+ offers an SPI/QSPI/MICROWIRE compatible serial interface, enabling easy integration with most microprocessors and digital systems. This also facilitates daisy-chaining in multi-ADC systems, making it a versatile choice for complex designs. The device comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

With its low power consumption, the MAX1084BCSA+ is an excellent choice for battery-powered and portable devices. The device also features an automatic power-down mode that reduces power consumption between conversions, further extending battery life in portable applications.

Key features of the MAX1084BCSA+ include:

  • 10-bit resolution
  • 100ksps sampling rate
  • Single +5V supply operation
  • Low power consumption with automatic power-down
  • SPI/QSPI/MICROWIRE compatible serial interface
  • Compact 8-pin SOIC package

Overall, the Maxim Integrated MAX1084BCSA+ ADC offers a perfect blend of performance, power efficiency, and ease of integration, making it a strong choice for designers looking to add precise analog-to-digital conversion to their electronic projects.