Search
Filters

MAX1118EKA+T

Part No : MAX1118EKA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 8-BIT 100KSPS SOT23-8
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
55+
$0.990
$54.450
120+
$0.837
$100.440
185+
$0.812
$150.220
255+
$0.787
$200.685
330+
$0.761
$251.130
440+
$0.685
$301.400
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,196 pieces can ship immediately
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 100k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 1065779-MAX1118EKA+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1118EKA+T is a 8 bits, MUX-S/H-ADC converter, with SPI data interface, using Single Ended inputs.The MAX1118EKA+T uses a 2.7 V to 5.5 V analog supply and a 2.7 V to 5.5 V digital supply.The device is capable of sample rates of up to 100k. It is houesed in an SOT-23-8 package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 100k
Number of Inputs 2
Input Type Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-8
Win Source Part Number 1065779-MAX1118EKA+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1118EKA+T
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
MAX1118EKA+T Price

MAX1118EKA+T Datasheet
MAX1118EKA+T Application

MAX1118EKA+T Replacement
MAX1118EKA+T Pdf

MAX1118EKA+T Pinout
MAX1118EKA+T Image

MAX1118EKA+T Picture
MAX1118EKA+T In Stock

MAX1118EKA+T Distributor
MAX1118EKA+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC REG BCK 1.58V 0.6A SYNC 10MLF
5248
IC REG BUCK 5V 2A 16TQFN
IC HEX SCHMITT-TRIG INV 14-TSSOP
34
Low Power Audio Amplifier
2
Amplifier Transistors
200
Ratings and characteristics of Fuji IGBT 
83
3.3 VOLT DUAL CMOS SyncFIFO™
4
DIODE GEN PURP 600V 8A ITO220AC
47

Top Sellers