Search
Filters

MAX11603EEE+

2.7V to 3.6V and 4.5V to 5.5V, Low-Power, 4-/8-/12-Channel 2-Wire Serial 8-Bit ADCs
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 140 In Stock
Maxim Integrated MAX11603EEE+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX11603EEE+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX11603EEE+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 188k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1211964-MAX11603EEE+
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 8
Sampling Rate 188k
Number of Inputs 4, 8
Input Type Pseudo-Differential, Single Ended
Data Interface I2C
Configuration MUX-S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 1211964-MAX11603EEE+
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX11603EEE+ Price

MAX11603EEE+ Datasheet
MAX11603EEE+ Application

MAX11603EEE+ Replacement
MAX11603EEE+ Pdf

MAX11603EEE+ Pinout
MAX11603EEE+ Image

MAX11603EEE+ Picture
MAX11603EEE+ In Stock

MAX11603EEE+ Distributor
MAX11603EEE+ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC OPAMP DIFF 60MHZ 16LFCSP
2560
IC DETECT/REG 400MA 2.8V SOT89-5
470
IC REG LDO 1.8V 0.3A 6HVSOF
73975
3 kV RMS Dual Channel Digital Isolators
25258
15 MHz Rail-to-Rail Operational Amplifiers
1432