Search
Filters

MAX11905ETP+

Part No : MAX11905ETP+
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 20BIT SAR 20TQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 230 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 20
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX11905
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701040-MAX11905ETP+
Series MAX series
Popularity Low
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
The MAX11905 is feature-rich and is ideal for a wide range of applications including process control, automated test equipment, medical instrumentation and battery-powered equipment. ,such ADCs typically consume more than 100mW for high accuracy and wide dynamic range. The MAX11905 SAR ADC consumes only 9mW, a 91% decrease. In addition to effectively reducing power consumption, the device features ultra-high (20-bit) precision and the fastest sample rate (1.6Msps). The MAX11905 also integrates an internal reference buffer, effectively reducing costs and accelerating time-to-market, saving up to 50% more space than competing solutions.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 20
Sampling Rate (Per Second) 1.6M
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-WFQFN Exposed Pad
Supplier Device Package 20-TQFN (4x4)
Mounting Style SMD
Family Part Number MAX11905
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 701040-MAX11905ETP+
Series MAX series
Popularity Low
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX11905ETP+
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
MAX11905ETP+ Price

MAX11905ETP+ Datasheet
MAX11905ETP+ Application

MAX11905ETP+ Replacement
MAX11905ETP+ Pdf

MAX11905ETP+ Pinout
MAX11905ETP+ Image

MAX11905ETP+ Picture
MAX11905ETP+ In Stock

MAX11905ETP+ Distributor
MAX11905ETP+ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
High-Current Low-Dropout Regulators | IC REG LINEAR 5V 3A TO263-5
5
IC LED DVR PHOTO FLASH UNCASED
427
IC SWITCH AUD/WIRED-OR 10-UMLP
500
Source Ringer Controller
118
FM Tuner Applications VHF Band Amplifier Applications
900
Dynamic dV/dt rating | MOSFET N-CH 500V 2.5A TO-262
40

Top Sellers