The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX1203BCAP

Part No MAX1203BCAP
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 20SSOP
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
Pricing & Ordering $151.706 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$151.5540
$151.554
2+
$146.5020
$293.004
3+
$131.3470
$394.041
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,950 pieces
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
Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 4, 8 Input 1 SAR 20-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX1203
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Fake Threat In the Open Market 62 pct.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881005-MAX1203BCAP

Description

MAX1203BCAP - Maxim Integrated

The MAX1203BCAP from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) that provides exceptional accuracy and speed. Designed with advanced CMOS technology, this ADC is an ideal solution for applications requiring high data acquisition rates and minimal power consumption.

Key Features

  • Resolution: 12-bit resolution offers fine granularity for precise data conversion, ensuring detailed and accurate digital representation of the analog input signal.
  • Sampling Rate: Fast sampling rate allows the MAX1203BCAP to handle high-speed signals, making it suitable for a variety of demanding applications such as medical imaging, instrumentation, and industrial control systems.
  • Low Power Consumption: Its energy-efficient design ensures extended battery life in portable devices and reduces power requirements in stationary applications, contributing to overall system efficiency.
  • Single Supply Operation: The device operates from a single +5V power supply, simplifying power management and system design.
  • Integrated Reference: The inclusion of an internal reference voltage reduces the need for external components, saving board space and cost.
  • Serial Interface: It features a serial interface that allows easy connection to microprocessors and DSPs, enabling straightforward integration into digital systems.

Applications

The MAX1203BCAP is versatile and can be used across a wide range of applications. Its precision and speed make it an excellent choice for:

  • Data acquisition systems
  • Process control and automation
  • Medical imaging equipment
  • Instrumentation
  • Industrial control systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability. The MAX1203BCAP is built to meet high standards, ensuring stable and reliable performance across its lifespan, even under challenging conditions. With Maxim's reputation for excellence, you can trust this ADC to be a dependable part of your electronic system.