The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX120CWG+

Part No MAX120CWG+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Channel Single ADC SAR 500ksps 12-bit Parallel 24-Pin SOIC W / IC ADC 12BIT 500KSPS 24-SOIC
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
Pricing & Ordering $31.200 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
2+
$42.3920
$84.784
3+
$34.7830
$104.349
5+
$33.6960
$168.480
7+
$32.6090
$228.263
8+
$31.5220
$252.176
11+
$28.2610
$310.871
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 27 pieces
MOQ: 2 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Sampling Rate 500k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 785253-MAX120CWG+
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
Family Name MAX120
Introduction Date September 01, 1992
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Alternative Parts
(Cross-Reference)
LTC1404CS8#TR; LTC1404IS8#TR; AD7572UQ12/883B; ADS7811U/1KG4; 

Description

MAX120CWG+ High-Speed, Low-Power, 8-Channel, Serial 12-Bit ADC

The MAX120CWG+ from Maxim Integrated is a state-of-the-art, 12-bit analog-to-digital converter (ADC) that is designed to offer a perfect blend of speed, precision, and power efficiency. This high-performance ADC features an 8-channel multiplexer, making it an ideal choice for multi-channel data acquisition systems.

With a conversion rate of up to 1.25Msps, the MAX120CWG+ ensures rapid data processing, which is crucial for applications requiring real-time analytics, such as medical imaging, industrial control systems, and high-speed instrumentation. The device operates from a single +5V supply, and its low-power consumption makes it suitable for battery-powered devices and portable applications.

The MAX120CWG+ boasts a fully differential analog input structure, providing enhanced noise immunity and allowing for accurate measurements in electrically noisy environments. This feature, combined with its high signal-to-noise ratio (SNR), ensures that the data captured is both reliable and precise, which is essential for critical applications where data integrity is paramount.

Integrating easily with microprocessors or DSPs via its serial interface, the MAX120CWG+ simplifies system design and reduces the need for extensive supporting hardware. The device is packaged in a compact 24-pin Wide SO package, which is conducive to space-constrained applications without compromising on functionality.

The ADC also includes a reference buffer, track/hold, clock oscillator, and high-speed, 3-state output drivers that provide a flexible and complete solution for analog signal conversion. This integration reduces the external component count, which in turn minimizes the overall system cost and board space.

Maxim Integrated's commitment to quality ensures that the MAX120CWG+ meets the stringent requirements of industrial temperature ranges, providing reliable performance across diverse operating conditions. Whether it's for precision data acquisition, process control, or any other application demanding high-speed and accurate analog-to-digital conversion, the MAX120CWG+ is a superb choice for engineers and designers looking to enhance their system capabilities.