Search
Filters

MAX121CWE+

IC ADC DSP INTRFC 308KSPS 16SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Maxim Integrated MAX121CWE+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX121CWE+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX121CWE+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V, -10.8 V ~ 15.75 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785254-MAX121CWE+
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V, -10.8 V ~ 15.75 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 785254-MAX121CWE+
Storage Condition Dry storage cabinet & Humidity protection package
MAX121CWE+ Price

MAX121CWE+ Datasheet
MAX121CWE+ Application

MAX121CWE+ Replacement
MAX121CWE+ Pdf

MAX121CWE+ Pinout
MAX121CWE+ Image

MAX121CWE+ Picture
MAX121CWE+ In Stock

MAX121CWE+ Distributor
MAX121CWE+ Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Micropower DC/DC Converter Adjustable and Fixed 5V, 12V
1
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR
400
Analog CMOS Integrated Circuits
270