Search
Filters

MAX121CWE+T

IC ADC 14BIT 308KSPS 16-SOIC
Manufacturer: Maxim Integrated
rohs
Availability: 1 In Stock
Maxim Integrated MAX121CWE+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX121CWE+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX121CWE+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V, -10.8 V ~ 15.75 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 701061-MAX121CWE+T
Series MAX series
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Resolution 14
Sampling Rate 308k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V, -10.8 V ~ 15.75 V
Voltage - Supply, Digital 5V, -10.8 V ~ 15.75 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 701061-MAX121CWE+T
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
MAX121CWE+T Price

MAX121CWE+T Datasheet
MAX121CWE+T Application

MAX121CWE+T Replacement
MAX121CWE+T Pdf

MAX121CWE+T Pinout
MAX121CWE+T Image

MAX121CWE+T Picture
MAX121CWE+T In Stock

MAX121CWE+T Distributor
MAX121CWE+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
Digital transistors (built-in resistors)
4200
TI iceLynx-Micro™ IEEE 1394a-2000 Consumer Electronics Solution
360
IC HEX INVERTER
3620
OPTOISOLATOR 3.75KV TRANS 4-SOP
4722
TRIMMER 200K OHM 0.125W SMD
10000
ARM-based Flash MCU
575