Search
Filters

MAX1243BCSA+T

Part No : MAX1243BCSA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT SERIAL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
7+
$7.887
$55.209
15+
$6.674
$100.110
25+
$6.472
$161.800
35+
$6.269
$219.415
45+
$6.067
$273.015
55+
$5.460
$300.300
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 7,391 pieces can ship immediately
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1065899-MAX1243BCSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1243BCSA+T is a 10 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The MAX1243BCSA+T uses a 2.7 V to 5.25 V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 73k. It is houesed in an 8-SOIC package with an operating temperature specified from 0°C to 70°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 73k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 1065899-MAX1243BCSA+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1243BCSA+T
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
MAX1243BCSA+T Price

MAX1243BCSA+T Datasheet
MAX1243BCSA+T Application

MAX1243BCSA+T Replacement
MAX1243BCSA+T Pdf

MAX1243BCSA+T Pinout
MAX1243BCSA+T Image

MAX1243BCSA+T Picture
MAX1243BCSA+T In Stock

MAX1243BCSA+T Distributor
MAX1243BCSA+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST DUAL 20DIP
58
IC VREF SERIES 3.3V SOT23-6
532
IC EEPROM 16KBIT 400KHZ 8SOP
229
DIODE GEN PURP 400V 2A DO15
30400
HEXFET Power MOSFET
500
150W STEREO / 300W MONO PurePath™ HD DIGITAL-INPUT POWER STAGE
66
FIXED IND 33UH 1.1A 260 MOHM SMD
6279

Top Sellers