Search
Filters

MAX1243BESA+T

Part No : MAX1243BESA+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 10BIT SERIAL 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,647 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1065901-MAX1243BESA+T
Case / Package 8-SOIC
Temperature Range - Operating -40°C to 85°C
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface SPI
Input Type Single Ended
Number of Inputs 1
Sampling Rate 73k
Number of Bits 10
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
The Maxim Integrated MAX1243BESA+T is a 10 bits, S/H-ADC converter, with SPI data interface, using Single Ended inputs.The MAX1243BESA+T uses a 2.7 V to 5.25 V analog supply and a 2.7 V to 5.25 V digital supply.The device is capable of sample rates of up to 73k. It is houesed in an 8-SOIC package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 66 pct.
Popularity Medium
Win Source Part Number 1065901-MAX1243BESA+T
Case / Package 8-SOIC
Temperature Range - Operating -40°C to 85°C
Digital Supply Voltage 2.7 V to 5.25 V
Analog Supply Voltage 2.7 V to 5.25 V
Reference Type External
Number of A/D Converters 1
Configuration S/H-ADC
Data Interface SPI
Input Type Single Ended
Number of Inputs 1
Sampling Rate 73k
Number of Bits 10
Status Active
Packaging Reel - TR
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1243BESA+T
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
MAX1243BESA+T Price

MAX1243BESA+T Datasheet
MAX1243BESA+T Application

MAX1243BESA+T Replacement
MAX1243BESA+T Pdf

MAX1243BESA+T Pinout
MAX1243BESA+T Image

MAX1243BESA+T Picture
MAX1243BESA+T In Stock

MAX1243BESA+T Distributor
MAX1243BESA+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V 15A TO220AB
6500
IC 9-BIT GEN/CHKER 14DIP
90
192 kHz Stereo Asynchronous Sample Rate Converter
11
1080p OpenLDI to FPD-Link III Serializer
26
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
2
FIXED IND 470NH 2.5A 46 MOHM SMD
400
IC REG BUCK 5V 3A 14VSON
95

Top Sellers