Search
Filters

MAX13054ASA+

IC TRANSCEIVER CAN HS 8-SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The Maxim Integrated MAX13054ASA+ is 4.75 V to 5.25 V powered Transceiver for CAN communication protocol. Data rates greater than 1Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of MAX13054ASA+ is 70mV.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1065965-MAX13054ASA+
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70mV
Data Rate 1Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1065965-MAX13054ASA+
MAX13054ASA+ Price

MAX13054ASA+ Datasheet
MAX13054ASA+ Application

MAX13054ASA+ Replacement
MAX13054ASA+ Pdf

MAX13054ASA+ Pinout
MAX13054ASA+ Image

MAX13054ASA+ Picture
MAX13054ASA+ In Stock

MAX13054ASA+ Distributor
MAX13054ASA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 800V 8A TO220AC
7890
High Common-Mode Voltage, Single-Supply Difference Amplifier
214
High-Speed Quad SPST CMOS Analog Switch
1634
IC MCU 8BIT 3KB OTP 20SSOP
76
720p 24-bit Color FPD-Link III Serializer with HDCP
580
FILTER BANDPASS 2.4GHZ ISM SMD
400
IC REG CTRLR FLYBK ISO PWM
24000
Internally Trimmed Precision IC Multiplier
1037