Search
Filters

MAX13088EESA+T

Part No : MAX13088EESA+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,226 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 16Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1066002-MAX13088EESA+T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX13088EESA+T is 4.5 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 16Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX13088EESA+T is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 16Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1066002-MAX13088EESA+T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX13088EESA+T
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
MAX13088EESA+T Price

MAX13088EESA+T Datasheet
MAX13088EESA+T Application

MAX13088EESA+T Replacement
MAX13088EESA+T Pdf

MAX13088EESA+T Pinout
MAX13088EESA+T Image

MAX13088EESA+T Picture
MAX13088EESA+T In Stock

MAX13088EESA+T Distributor
MAX13088EESA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CAP CER 0.1UF 100V JB 1206
800
Dual DPDT Ultra-Low RON Switch
29
CONN SOCKET 14-20AWG TIN CRIMP
500
DIODE ZENER 800MW SMF DO219
600
8 BIT BUS TRANSCEIVERS
12
IC DDS DAC 14BIT 1.8V 48-TQFP
101
TVS DIODE 18.8VWM 30.6VC AXIAL
282
6-Bit, 15 MSPS, Flash A/D Converters
418
IC BUFF NON-INVERT 5.5V USV
24565

Top Sellers