Search
Filters

MAX1406EPE+

Part No : MAX1406EPE+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 ESD PROT 16-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 290 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1066078-MAX1406EPE+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1406EPE+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 230kbps are guaranteed at worst case load conditions. It is available in 16-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX1406EPE+ is 650mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/3
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1066078-MAX1406EPE+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1406EPE+
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
MAX1406EPE+ Price

MAX1406EPE+ Datasheet
MAX1406EPE+ Application

MAX1406EPE+ Replacement
MAX1406EPE+ Pdf

MAX1406EPE+ Pinout
MAX1406EPE+ Image

MAX1406EPE+ Picture
MAX1406EPE+ In Stock

MAX1406EPE+ Distributor
MAX1406EPE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
RELAY GEN PURPOSE SPDT 5A 48V
4
800V N-Channel MOSFET
166
CAP ALUM 10UF 20% 16V SMD
10
LED ORANGE CLEAR 1208 SMD
2050
CURRENT-MODE PWM CONTROLLERS
1
IC TXRX RS232 INTELLIGENT 32QFN
941
Low-Power 100 MHz Gain-of-2 Stable Operational Amplifier
1241

Top Sellers