Search
Filters

MAX1415EUE+T

Part No : MAX1415EUE+T
Manufacturer : Maxim Integrated
Catalog : Data Acquisition - Analog to Digital Converters(ADC)
Description : IC ADC 16BIT DELTA SIGMA 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,501 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 1066086-MAX1415EUE+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX1415EUE+T is a 16 bits, MUX-PGA-ADC converter, with SPI data interface, using Differential inputs.The MAX1415EUE+T uses a 2.7 V to 3.6 V analog supply and a 2.7 V to 3.6 V digital supply.The device is capable of sample rates of up to 500. It is houesed in an 16-TSSOP package with an operating temperature specified from -40°C to 85°C.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 500
Number of Inputs 2
Input Type Differential
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 1066086-MAX1415EUE+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1415EUE+T
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
MAX1415EUE+T Price

MAX1415EUE+T Datasheet
MAX1415EUE+T Application

MAX1415EUE+T Replacement
MAX1415EUE+T Pdf

MAX1415EUE+T Pinout
MAX1415EUE+T Image

MAX1415EUE+T Picture
MAX1415EUE+T In Stock

MAX1415EUE+T Distributor
MAX1415EUE+T Data Acquisition - Analog to Digital Converters(ADC)

Image
Mfr.Part No
Description
Stock
IC OPAMP JFET 8MHZ 8SOIC
2190
MOSFET N-CH 650V 17A I2PAK
19
QPRO XQ4000E/EX
17
RES 2.2K OHM 0.6W 1% AXIAL
400
RES ARRAY 8 RES 4.7K OHM 2506
16
IC MMIC AMP 6-SUPER MINIMOLD
6933
IC SWITCH QUAD SPST 16SOIC
20

Top Sellers