MAX14789EGSA+

Part No :
MAX14789EGSA+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS-485 FULL DUPL 8SOIC
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
Unit Price
Ext. Price
1+
$89.1540
$89.154
2+
$86.4520
$172.904
3+
$83.7500
$251.250
4+
$75.6460
$302.584
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
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
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 25Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX14789
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701446-MAX14789EGSA+
Series MAX series
Popularity Low
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
Maxim Integrated MAX14789EGSA+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX14789EGSA+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX14789EGSA+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 20mV
Data Rate 25Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX14789
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 701446-MAX14789EGSA+
Series MAX series
Popularity Low
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX14789EGSA+
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
MAX14789EGSA+ Price

MAX14789EGSA+ Datasheet
MAX14789EGSA+ Application

MAX14789EGSA+ Replacement
MAX14789EGSA+ Pdf

MAX14789EGSA+ Pinout
MAX14789EGSA+ Image

MAX14789EGSA+ Picture
MAX14789EGSA+ In Stock

MAX14789EGSA+ Distributor
MAX14789EGSA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CAP TANT 100UF 16V 10% 2917
5800
CAP ALUM POLY 22UF 20% 12.5V SMD
1940
IC MUX 8CH I2C BUS 24-TSSOP
559
IC MCU 32BIT 512KB FLASH 144BGA / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin MAP-BGA Tray
134
IC RETIMR 11.5G 12X12 CDR 144BGA
395
SINGLE CHANNEL T1/E1/J1 LONG HAUL/ SHORT HAUL LINE INTERFACE UNIT
830
TVS DIODE 3.6V 8.8V 10USON / 4-Channel ESD Protection Diode for USB Type-C and HDMI 2.0
300
MOSFET N-CH 100V 180A TO263-7
122
IC OPAMP VFB 190MHZ 14SOIC
114

Top Sellers