Search
Filters

MAX15007CATT+T

Part No : MAX15007CATT+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO ADJ 50MA 6TDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,265 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.6V @ 50mA
Output Current 50mA
Operating Supply Current 16μA to 150μA
PSRR 66dB (100Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 1066224-MAX15007CATT+T
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
Maxim Integrated MAX15007CATT+T, 50mA Adjustable REG LDO, offers a maximum input voltage of 40V, with a 0.6V @ 50mA maximum drop voltage. The MAX15007CATT+T is fully intergrated into a 6-TDFN-EP (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.8V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.8V
Maximum Output Voltage 10V
Dropout Voltage-Max 0.6V @ 50mA
Output Current 50mA
Operating Supply Current 16μA to 150μA
PSRR 66dB (100Hz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 1066224-MAX15007CATT+T
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX15007CATT+T
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
MAX15007CATT+T Price

MAX15007CATT+T Datasheet
MAX15007CATT+T Application

MAX15007CATT+T Replacement
MAX15007CATT+T Pdf

MAX15007CATT+T Pinout
MAX15007CATT+T Image

MAX15007CATT+T Picture
MAX15007CATT+T In Stock

MAX15007CATT+T Distributor
MAX15007CATT+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
TVS DIODE 3.3VWM 8.5VC
1500
Linear Voltage Regulator IC
256
DS26LS31C/DS26LS31M Quad High Speed Differential Line Driver
1789
IC 8BIT 31KSPS ADC SER OUT 8-DIP
1202
MOSFET N-CH 600V 30.8A TO-220SIS
1799
IC OP AMP GP SOT23-5
13956
LED GREEN 2SMD R/A
906

Top Sellers