Search
Filters

MAX15023ETG+

Wide 4.5V to 28V Input, Dual-Output Synchronous Buck Controller
Manufacturer: Maxim Integrated
rohs
Availability: 4,700 In Stock
Maxim Integrated MAX15023ETG+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX15023ETG+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX15023ETG+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 1212200-MAX15023ETG+
Manufacturer Homepage www.maxim-ic.com
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 4.5 V ~ 28 V
Frequency - Switching 200kHz ~ 1MHz
Duty Cycle (Maximum) 87.5%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 1212200-MAX15023ETG+
Manufacturer Homepage www.maxim-ic.com
Storage Condition Dry storage cabinet & Humidity protection package
MAX15023ETG+ Price

MAX15023ETG+ Datasheet
MAX15023ETG+ Application

MAX15023ETG+ Replacement
MAX15023ETG+ Pdf

MAX15023ETG+ Pinout
MAX15023ETG+ Image

MAX15023ETG+ Picture
MAX15023ETG+ In Stock

MAX15023ETG+ Distributor
MAX15023ETG+ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC MOSFET DVR 2A LOWSIDE SOT23-5
380
FIXED IND 10UH 520MA 650 MOHM
4350
IC MOSFET DVR 3A HS INV 8DIP
10006
IC REG LDO ADJ 0.15A SOT23-5
532
±15kV, ESD-Protected, +5V Powered, RS-232 Transmitters/Receivers
347
RELAY SSR SPST 80V 350MA 4-SOP
172