Search
Filters

MAX15569GTG+T

Part No : MAX15569GTG+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK I2C 24TQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,390 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 600kHz to 1.4MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Enable, On Time Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066289-MAX15569GTG+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The MAX15569GTG+T is a Step-Down(Buck) controller, manufactured by Maxim Integrated, contained in 24-TQFN (4x4) Reel - TR packing. The switching frequency can be set for a 600kHz to 1.4MHz. It accepts input voltages from 4.75 V to 5.25 V, operating from -40°C to 105°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.75 V to 5.25 V
Frequency - Switching 600kHz to 1.4MHz
Synchronous Rectifier No
Clock Sync No
Serial Interfaces I2C
Control Features Enable, On Time Control
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066289-MAX15569GTG+T
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX15569GTG+T
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
MAX15569GTG+T Price

MAX15569GTG+T Datasheet
MAX15569GTG+T Application

MAX15569GTG+T Replacement
MAX15569GTG+T Pdf

MAX15569GTG+T Pinout
MAX15569GTG+T Image

MAX15569GTG+T Picture
MAX15569GTG+T In Stock

MAX15569GTG+T Distributor
MAX15569GTG+T PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
IC COMPARATOR R-R OUT SOT23-5
289
IC REG BCK SEPIC 1.8V 1.5A 8MSOP
51
IC OPAMP GP 4.5MHZ 14DIP
993
IC REG BUCK 3.3V 1A SYNC 16QFN
272
CAP TANT 4.7UF 50V 10% 2917
179
IC LED DRIVER OFFL DIM 8VSSOP
2365
IC PWR DIST SWITCH 14WSON
1000

Top Sellers