Search
Filters

MAX16039LLA26+T

Part No : MAX16039LLA26+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Supervisors
Description : IC BATTERY BACKUP 2.63V 8-UDFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1066328-MAX16039LLA26+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The MAX16039LLA26+T, Battery Backup Circuit, is brought into production by Maxim Integrated, included in PMIC - Supervisors category. Each device is available in a small 8-uDFN (2x2) package and specified over the extended temperature range of -40°C to 85°C (TA). The device includes Push-Pull, Totem Pole with 2.63V threshold voltage, which monitors 1 system supply voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.63V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-uDFN (2x2)
Win Source Part Number 1066328-MAX16039LLA26+T
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX16039LLA26+T
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
MAX16039LLA26+T Price

MAX16039LLA26+T Datasheet
MAX16039LLA26+T Application

MAX16039LLA26+T Replacement
MAX16039LLA26+T Pdf

MAX16039LLA26+T Pinout
MAX16039LLA26+T Image

MAX16039LLA26+T Picture
MAX16039LLA26+T In Stock

MAX16039LLA26+T Distributor
MAX16039LLA26+T PMIC - Supervisors

Image
Mfr.Part No
Description
Stock
512Mbit XDR TM DRAM(C-die)
5
IC SDRAM 2GBIT 400MHZ 60FBGA
644
IC CAN TRANSCEIVER 5V 8-SOIC
67
OPTOISOLATR 5KV TRANSISTOR 6-SMD
400
N-Channel Enhancement Mode Field Effect Transistor
2541

Top Sellers