Search
Filters

MAX1639ESE

Part No :
MAX1639ESE
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK 16SOIC / High-Speed Step-Down Controller with Synchronous Rectification for CPU Power
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 321 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 300kHz ~ 1MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX1639
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Win Source Part Number 810742-MAX1639ESE
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Frequency - Switching 300kHz ~ 1MHz
Duty Cycle (Maximum) 90%
Synchronous Rectifier Yes
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Part Number Series MAX1639
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Limited
Win Source Part Number 810742-MAX1639ESE
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1639ESE
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
MAX1639ESE Price

MAX1639ESE Datasheet
MAX1639ESE Application

MAX1639ESE Replacement
MAX1639ESE Pdf

MAX1639ESE Pinout
MAX1639ESE Image

MAX1639ESE Picture
MAX1639ESE In Stock

MAX1639ESE Distributor
MAX1639ESE PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
MOSFET 2N-CH 30V 6.5A 8-SOIC / Trans MOSFET N-CH 30V 6.5A 8-Pin SOIC N T/R
9769
IC RINGER ELECTRONIC 2TONE 8-SO
3
QUADRUPLE 2-INPUT POSITIVE-OR GATES | IC GATE OR 4CH 2-INP 14SOIC
24
THYRISTOR 120V 30A 8SOIC
461
MOSFET P-CH 20V 4.5A VS6 2-3T1A
18464
131,072 x 8 HIGH-SPEED CMOS EPROM
36

Top Sellers