Search
Filters

MAX16823AUE+

Part No :
MAX16823AUE+
Manufacturer :
Catalog :
Board Mount LED Drivers
Description :
LED Driver 9V/12V/15V/18V/24V Automotive 16-Pin TSSOP EP / IC LED DRIVER LINEAR DIM 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785464-MAX16823AUE+
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name MAX16823
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX16823AUE/V+T;  MAX16823AUE/V+; ML4D09NFL927E-TL45R6GMWWB; IS31LT3363-ZLS4-TR; 
Maxim Integrated MAX16823AUE+ is available at WIN SOURCE. Please review product page below for detailed information, including MAX16823AUE+ price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX16823AUE+ to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 3
Voltage Supply MIN 5.5V
Voltage Supply MAX 40V
Voltage - Output 39.3V
Output Current per Channel 100mA
Dimming PWM
Applications Automotive, Backlight, Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 16-TSSOP-EP
Win Source Part Number 785464-MAX16823AUE+
Popularity Medium
Fake Threat In the Open Market 72 pct.
Supply and Demand Status Limited
Family Name MAX16823
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Alternative Parts
(Cross-Reference)
MAX16823AUE/V+T;  MAX16823AUE/V+; ML4D09NFL927E-TL45R6GMWWB; IS31LT3363-ZLS4-TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX16823AUE+
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
MAX16823AUE+ Price

MAX16823AUE+ Datasheet
MAX16823AUE+ Application

MAX16823AUE+ Replacement
MAX16823AUE+ Pdf

MAX16823AUE+ Pinout
MAX16823AUE+ Image

MAX16823AUE+ Picture
MAX16823AUE+ In Stock

MAX16823AUE+ Distributor
MAX16823AUE+ Board Mount LED Drivers

Image
Mfr.Part No
Description
Stock
72-Mbit QDR-II SRAM 2-Word Burst Architecture
369
4 Megabit 256K x 16 Unregulated Battery-Voltage High Speed OTP CMOS EPROM
IC FPGA 92 I/O 144TQFP
7
IC BUFFER 220MHZ 8CH3.3V 16TSSOP
536
Transmitter 2TX 64-Pin TQFP | 1.65GBPS 12BIT INTERFACE TX GP
638
IC SMART CARD READER W/PM 28-QFN
114

Top Sellers