Search
Filters

MAX16910CASA8/V+T

Part No : MAX16910CASA8/V+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V/5V/ADJ 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
30+
$1.719
$51.570
70+
$1.454
$101.780
110+
$1.410
$155.100
150+
$1.366
$204.900
190+
$1.322
$251.180
255+
$1.190
$303.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 15,412 pieces can ship immediately
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1066466-MAX16910CASA8/V+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
Maxim Integrated MAX16910CASA8/V+T, 200mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 30V, with a 0.6V @ 200mA maximum drop voltage. The MAX16910CASA8/V+T is fully intergrated into a 8-SOIC-EP package, opreating at different temperatures from -40°C to 125°C, with 1.5V (3.3V, 5V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC-EP
Win Source Part Number 1066466-MAX16910CASA8/V+T
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX16910CASA8/V+T
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
MAX16910CASA8/V+T Price

MAX16910CASA8/V+T Datasheet
MAX16910CASA8/V+T Application

MAX16910CASA8/V+T Replacement
MAX16910CASA8/V+T Pdf

MAX16910CASA8/V+T Pinout
MAX16910CASA8/V+T Image

MAX16910CASA8/V+T Picture
MAX16910CASA8/V+T In Stock

MAX16910CASA8/V+T Distributor
MAX16910CASA8/V+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
113
IC OPAMP INSTR 25KHZ 8SO
20
REAL-TIME CLOCK WITH SERIAL I2C INTERFACE | IC RTC CLK/CALENDAR I2C 8-MSOP
968
262144-word X 8-bit High Speed CMOS Static RAM
72
High Precision, 2.5 V IC Reference
1

Top Sellers