Search
Filters

MAX16910CATA9/V+T

Part No : MAX16910CATA9/V+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 3.3V/5V/ADJ 8TDFN
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
35+
€1.524
€53.355
75+
€1.290
€96.782
120+
€1.251
€150.112
160+
€1.212
€193.833
210+
€1.173
€246.316
275+
€1.055
€290.248
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 23,878 pieces can ship immediately
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066467-MAX16910CATA9/V+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
Maxim Integrated MAX16910CATA9/V+T, 200mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 30V, with a 0.6V @ 200mA maximum drop voltage. The MAX16910CATA9/V+T is fully intergrated into a 8-TDFN-EP (3x3) package, opreating at different temperatures from -40°C to 125°C, with 1.5V (3.3V, 5V) nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.5V (3.3V, 5V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.6V @ 200mA
Output Current 200mA
Operating Supply Current 30μA
PSRR 60dB (100Hz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-TDFN-EP (3x3)
Win Source Part Number 1066467-MAX16910CATA9/V+T
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX16910CATA9/V+T
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
MAX16910CATA9/V+T Price

MAX16910CATA9/V+T Datasheet
MAX16910CATA9/V+T Application

MAX16910CATA9/V+T Replacement
MAX16910CATA9/V+T Pdf

MAX16910CATA9/V+T Pinout
MAX16910CATA9/V+T Image

MAX16910CATA9/V+T Picture
MAX16910CATA9/V+T In Stock

MAX16910CATA9/V+T Distributor
MAX16910CATA9/V+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
NPN Silicon AF Transistor
300
Chip Inductors - 0402CS (1005)
238
3-TERMINAL POSITIVE VOLTAGE REGULATOR
9950
Low Power, Low Cost 2.5 V Reference
104
TRANS NPN/PNP 50V 3A 6MPT
1200
IC SW M0-5 SGL 27A ANLG PWRSSO12
1100

Top Sellers