Search
Filters

MAX16993AGJC/VY+GA

Part No :
MAX16993AGJC/VY+GA
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Regulators
Description :
IC REG BUCK ADJ/PROG TRPL 32QFND
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,496 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Part Status Preliminary
Function Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 3
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 3.95V
Output Current 3A
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFND-EP (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 702003-MAX16993AGJC/VY+GA
Series MAX series
Popularity Low
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
Automotive OEMs typically limit the current consumption of dashboard modules to less than 100μA in standby mode. Given the full range of functions that a dashboard can perform, the power consumption of the power supply itself must be limited to the overall power budget a part of. The MAX16993 is the only 3-channel solution with quiescent current as low as 25μA in the no-load condition. This PMIC is more efficient than a conventional DC-DC converter, which consumes a few milliamps of current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Part Status Preliminary
Function Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 3
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 0.8V
Maximum Output Voltage 3.95V
Output Current 3A
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFND-EP (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 702003-MAX16993AGJC/VY+GA
Series MAX series
Popularity Low
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX16993AGJC/VY+GA
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
MAX16993AGJC/VY+GA Price

MAX16993AGJC/VY+GA Datasheet
MAX16993AGJC/VY+GA Application

MAX16993AGJC/VY+GA Replacement
MAX16993AGJC/VY+GA Pdf

MAX16993AGJC/VY+GA Pinout
MAX16993AGJC/VY+GA Image

MAX16993AGJC/VY+GA Picture
MAX16993AGJC/VY+GA In Stock

MAX16993AGJC/VY+GA Distributor
MAX16993AGJC/VY+GA PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
12-Output Clock Generator with Integrated 2.0 GHz VCO
30
8-Digit, Microprocessor-Compatible, LED Display Decoder Driver | IC LED DISPLAY DRVR 8DGT 28-SOIC
TRANS NPN 50V 0.15A USV
739
75V Constant On-Time PFET Buck Switching Controller
2
CHMOS SINGLE-CHIP 8-BIT MICROCONTROLLER
19

Top Sellers