Search
Filters

MAX1744EUB+T

Part No : MAX1744EUB+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 10UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,300 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1066597-MAX1744EUB+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MAX1744EUB+T is a Step-Down(Buck) controller, manufactured by Maxim Integrated, contained in 10-uMAX Reel - TR packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a Up to 330kHz. It accepts input voltages from 4.5 V to 36 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1066597-MAX1744EUB+T
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1744EUB+T
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
MAX1744EUB+T Price

MAX1744EUB+T Datasheet
MAX1744EUB+T Application

MAX1744EUB+T Replacement
MAX1744EUB+T Pdf

MAX1744EUB+T Pinout
MAX1744EUB+T Image

MAX1744EUB+T Picture
MAX1744EUB+T In Stock

MAX1744EUB+T Distributor
MAX1744EUB+T PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC DRVR MOSF SYNC BUCK OTP 8SOIC
53
High Performance Flash PLD
4
Octal buffer/line driver (3-State)
2205
DIODE, TVS, BIDIRECTIONAL, 1500W
35

Top Sellers