Search
Filters

MAX1745AUB+

Part No : MAX1745AUB+
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - DCDC Switching Controllers
Description : IC REG CTRLR BUCK 10UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,174 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-uMAX
Win Source Part Number 1066599-MAX1745AUB+
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
The MAX1745AUB+ is a Step-Down(Buck) controller, manufactured by Maxim Integrated, contained in 10-uMAX Tube/Rail packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a Up to 330kHz. It accepts input voltages from 4.5 V to 36 V, operating from -40°C to 125°C (TJ).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-uMAX
Win Source Part Number 1066599-MAX1745AUB+
Popularity Medium
Fake Threat In the Open Market 53 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1745AUB+
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
MAX1745AUB+ Price

MAX1745AUB+ Datasheet
MAX1745AUB+ Application

MAX1745AUB+ Replacement
MAX1745AUB+ Pdf

MAX1745AUB+ Pinout
MAX1745AUB+ Image

MAX1745AUB+ Picture
MAX1745AUB+ In Stock

MAX1745AUB+ Distributor
MAX1745AUB+ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
Quad 2-input EXCLUSIVE-OR gate
955
IC MUX/DEMUX QUAD 1X1 16SOEIAJ
200
HCS08 Microcontrollers | IC MCU 8BIT 16KB FLASH 32LQFP
1
IC LAN PA 2.4GHZ 8QFN
1605
IC OFFLINE CTRLR SMPS OTP TO220
941

Top Sellers