Search
Filters

MAX17498BATE+TCER

Part No :
MAX17498BATE+TCER
Manufacturer :
Catalog :
PMIC - ACDC Converters,Offline Switchers
Description :
IC OFF-LINE CONVERTER 16TQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,873 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Reel
Output Isolation Either
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Duty Cycle 92%
Frequency - Switching 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features EN, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Part Number Series MAX17498
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Win Source Part Number 807133-MAX17498BATE+TCER
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Reel
Output Isolation Either
Internal Switch(s) Yes
Topology Boost, Flyback
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Duty Cycle 92%
Frequency - Switching 500kHz
Fault Protection Current Limiting, Over Voltage
Control Features EN, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Mounting Style SMD
Part Number Series MAX17498
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Balance
Win Source Part Number 807133-MAX17498BATE+TCER
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX17498BATE+TCER
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
MAX17498BATE+TCER Price

MAX17498BATE+TCER Datasheet
MAX17498BATE+TCER Application

MAX17498BATE+TCER Replacement
MAX17498BATE+TCER Pdf

MAX17498BATE+TCER Pinout
MAX17498BATE+TCER Image

MAX17498BATE+TCER Picture
MAX17498BATE+TCER In Stock

MAX17498BATE+TCER Distributor
MAX17498BATE+TCER PMIC - ACDC Converters,Offline Switchers

Image
Mfr.Part No
Description
Stock
Silicon Avalanche Diodes | TVS DIODE 58V 110V AXIAL
42
IC FLASH 4MBIT 70NS 48TSOP
402
CAP, 100㎊, 50V, ±5%, C0G, 0402

Top Sellers