Search
Filters

MAX17550AUB+T

IC REG BUCK ADJ 25MA SYNC 10UMAX
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 682 In Stock
Maxim Integrated MAX17550AUB+T is available at WIN SOURCE. Please review product page below for detailed information, including MAX17550AUB+T price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MAX17550AUB+T to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 54V
Output Current 25mA
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702151-MAX17550AUB+T
Series MAX series
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Himalaya
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 60V
Output Voltage 0.8V
Output Voltage MAX 54V
Output Current 25mA
Frequency - Switching 100kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-uMAX
Win Source Part Number 702151-MAX17550AUB+T
Series MAX series
Storage Condition Dry storage cabinet & Humidity protection package
MAX17550AUB+T Price

MAX17550AUB+T Datasheet
MAX17550AUB+T Application

MAX17550AUB+T Replacement
MAX17550AUB+T Pdf

MAX17550AUB+T Pinout
MAX17550AUB+T Image

MAX17550AUB+T Picture
MAX17550AUB+T In Stock

MAX17550AUB+T Distributor
MAX17550AUB+T PMIC - Voltage Regulators - DCDC Switching Regulators

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 40V 4A DO214AA
750
550kHz, PolyPhase, High Efficiency, Synchronous Step-Down Switching Regulator
127
TRANSISTORS TO 92L TO-92LS MRT
11146
POLYMER Aluminum Electrolytic Capacitors
5222