Search
Filters

MAX1806EUA25+T

Part No : MAX1806EUA25+T
Manufacturer : Maxim Integrated
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 2.5V/ADJ 0.5A 8UMAX
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V (2.5V)
Maximum Output Voltage 4.5V
Output Current 500mA
Operating Supply Current 400μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMax-EP
Win Source Part Number 1066665-MAX1806EUA25+T
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS72625DCQR;  LX8630-25CPT; MAX1806EUA25+T;   MAX4837ETT25BD2-T; 
Maxim Integrated MAX1806EUA25+T, 500mA Adjustable (Fixed) REG LDO, offers a maximum input voltage of 5.5V, the MAX1806EUA25+T is fully intergrated into a 8-uMax-EP package, opreating at different temperatures from -40°C to 85°C, with 0.8V (2.5V) nominal voltage.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.8V (2.5V)
Maximum Output Voltage 4.5V
Output Current 500mA
Operating Supply Current 400μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-uMax-EP
Win Source Part Number 1066665-MAX1806EUA25+T
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
TPS72625DCQR;  LX8630-25CPT; MAX1806EUA25+T;   MAX4837ETT25BD2-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1806EUA25+T
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
MAX1806EUA25+T Price

MAX1806EUA25+T Datasheet
MAX1806EUA25+T Application

MAX1806EUA25+T Replacement
MAX1806EUA25+T Pdf

MAX1806EUA25+T Pinout
MAX1806EUA25+T Image

MAX1806EUA25+T Picture
MAX1806EUA25+T In Stock

MAX1806EUA25+T Distributor
MAX1806EUA25+T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC EEPROM 4KBIT 20MHZ 8SOIC
2471
IC REG LDO ADJ 0.1A SOT23-5
300
RELAY SSR DPST .12A 8SMD GW
240
IC OPAMP VF R-R LP LN SOT23-6
320
1.0 A Low-Dropout Positive Fixed and Adjustable Voltage Regulators
3
SURFACE MOUNT ZENER DIODES
9308
IC NVSRAM 256KBIT 35NS 44SOH
2