Search
Filters

MAX1818EUT33-T

Part No :
MAX1818EUT33-T
Manufacturer :
Catalog :
PMIC - Voltage Regulators - Linear
Description :
LDO Regulator Pos 1.25V to 5V3.3V 0.5A 6-Pin SOT-23 T/R / IC REG LDO 3.3V/ADJ 0.5A SOT23-6
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 250 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.215V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785549-MAX1818EUT33-T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name MAX1818
Introduction Date March 01, 2001
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
HMC976LP3E;  SP6203EM5-ADJ/TR; SP6203EM5-ADJ;  SP6203ER-ADJ/TR; 
Products specifications
ECAD Module
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 1.25V (3.3V)
Output Voltage MAX 5V
Voltage Dropout (Maximum) 0.215V @ 500mA
Output Current 500mA
Operating Supply Current 250μA
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 785549-MAX1818EUT33-T
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Limited
Family Name MAX1818
Introduction Date March 01, 2001
ECCN EAR99
Country of Origin Malaysia, United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
HMC976LP3E;  SP6203EM5-ADJ/TR; SP6203EM5-ADJ;  SP6203ER-ADJ/TR; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1818EUT33-T
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
MAX1818EUT33-T Price

MAX1818EUT33-T Datasheet
MAX1818EUT33-T Application

MAX1818EUT33-T Replacement
MAX1818EUT33-T Pdf

MAX1818EUT33-T Pinout
MAX1818EUT33-T Image

MAX1818EUT33-T Picture
MAX1818EUT33-T In Stock

MAX1818EUT33-T Distributor
MAX1818EUT33-T PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
256-Tap Digital Potentiometer with SPI Interface and High Endurance EEPROM
188
N-channel TrenchMOS standard level FET
Stepper Motor Driver
82
IC AMP AUDIO PWR 2.8W AB 24TSSOP
3
IC VREF SERIES 2.5V 8MSOP
Industry Standard Single Channel 6 Pin DIP Optocoupler | TRANSISTOR OPTOISOLATOR
600
IC AMP AUDIO PWR 2W STER 24TSSOP
164
IC REG SWTCHD CAP INV 50MA 8SOIC
152
TVS DIODE 9VWM 15.4VC SMB
1350

Top Sellers