The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX1845ETX-TG096

Part No MAX1845ETX-TG096
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702261-MAX1845ETX-TG096
Series MAX series
Popularity Low
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited

Description

MAX1845ETX-TG096: A High-Efficiency, Low-Dropout Regulator

The MAX1845ETX-TG096 is a versatile and efficient voltage regulator module from Maxim Integrated, designed to deliver a high level of performance for a wide range of applications. This device is particularly well-suited for portable devices, where power efficiency and space constraints are critical considerations.

Key Features

  • High Efficiency: The MAX1845ETX-TG096 is designed to offer high efficiency, which is essential for prolonging battery life in portable applications. This makes it ideal for use in mobile phones, PDAs, and other handheld devices.
  • Low Dropout: The low dropout capability of this regulator ensures that it can continue to provide a stable output voltage even when the input voltage is very close to the output voltage, which is beneficial for maintaining performance as battery voltages decline.
  • Small Form Factor: The device comes in a compact package, making it suitable for space-constrained applications without sacrificing performance.
  • Adjustable Output: The output voltage of the MAX1845ETX-TG096 can be adjusted to meet the needs of specific applications, providing design flexibility.
  • Thermal Protection: Built-in thermal protection safeguards the device from damage due to overheating, enhancing system reliability.

Applications

The MAX1845ETX-TG096 is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Handheld consumer electronics
  • Wireless communication equipment
  • Notebook computers
  • Medical devices

Technical Specifications

Below are some of the technical specifications for the MAX1845ETX-TG096:

  • Adjustable output voltage range
  • Low dropout voltage
  • Thermal overload protection
  • Compact package size

Maxim Integrated's commitment to quality and performance is evident in the MAX1845ETX-TG096, making it a reliable choice for designers looking to optimize their power management solutions. With its combination of efficiency, flexibility, and compact size, this voltage regulator stands out as an excellent component for a wide range of electronic products.