Search
Filters

MAX1992ETG+

Part No :
MAX1992ETG+
Manufacturer :
Catalog :
PMIC - Voltage Regulators - DCDC Switching Controllers
Description :
IC REG CTRLR BUCK 24TQFN
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,483 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066823-MAX1992ETG+
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
The MAX1992ETG+ is a Step-Down(Buck) controller, manufactured by Maxim Integrated, contained in 24-TQFN (4x4) Tube/Rail packing. This device is capable of operating at 100% duty cycle. The switching frequency can be set for a 200kHz, 300kHz, 450kHz, 600kHz. It accepts input voltages from 4.5 V to 5.5 V, operating from -40°C to 85°C (TA).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 5.5 V
Frequency - Switching 200kHz, 300kHz, 450kHz, 600kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, On Time Control, Power Good, Pulse Skipping, Saturation
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TQFN (4x4)
Win Source Part Number 1066823-MAX1992ETG+
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX1992ETG+
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
MAX1992ETG+ Price

MAX1992ETG+ Datasheet
MAX1992ETG+ Application

MAX1992ETG+ Replacement
MAX1992ETG+ Pdf

MAX1992ETG+ Pinout
MAX1992ETG+ Image

MAX1992ETG+ Picture
MAX1992ETG+ In Stock

MAX1992ETG+ Distributor
MAX1992ETG+ PMIC - Voltage Regulators - DCDC Switching Controllers

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 75V 300MA SOD80
1500
IC FPGA 480 I/O 1136FCBGA
1
P-Channel Enhancement-Mode Vertical DMOS FETs
443
FIXED IND 470UH 470MA 1.236 OHM
1989
VOLTAGE DETECTOR IC
2980
FIXED IND 330NH 6.21A 7.3 MOHM
133

Top Sellers