The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX204EWE

Part No MAX204EWE
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V RS-232 Transceivers with 0.1uF External Capacitors | IC TXRX RS232 5V 16-SOIC
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
Pricing & Ordering $6.870 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
6+
$8.5660
$51.396
15+
$7.0280
$105.420
23+
$6.8090
$156.607
31+
$6.5890
$204.259
40+
$6.3700
$254.800
53+
$5.7110
$302.683
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,500 pieces
MOQ: 6 pcs
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
Manufacturer Maxim Integrated
Packaging Tube
Type Driver
Protocol RS232
Number of Drivers/Receivers 4/0
Data Rate 120Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX204
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212601-MAX204EWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Limited

Description

Product Overview: MAX204EWE from Maxim Integrated

The MAX204EWE is a high-performance, low-power transceiver for RS-232 and V.28 communications from Maxim Integrated. This device is designed to meet the stringent requirements of EIA/TIA-232-F while operating at a single +5V power supply. The MAX204EWE is a member of a family of transceivers that provide a variety of data rates and supply voltages, making them suitable for a wide range of applications, from battery-powered systems to multi-drop communication links.

Key Features

  • Single +5V Power Supply: The MAX204EWE operates on a single +5V power source, which simplifies power supply design and ensures compatibility with standard digital logic levels.
  • Low Power Consumption: With its low-power shutdown mode, this device significantly reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • High Data Rates: Capable of supporting data rates up to 120kbps, the MAX204EWE is suitable for high-speed data communication.
  • Electrostatic Discharge (ESD) Protection: The transceiver includes integrated ESD protection circuitry, which protects against electrostatic discharges up to ±15kV, ensuring robust performance in harsh environments.
  • Integrated Charge Pump Circuitry: The onboard charge pump circuitry generates the necessary RS-232 voltage levels (+10V and -10V) from the single +5V supply, eliminating the need for external dual supplies.

Applications

The MAX204EWE is versatile enough to fit a wide range of applications, such as:

  • Portable and battery-powered equipment
  • Point-of-sale (POS) terminals
  • Data logging and data acquisition systems
  • Industrial control and automation

Package and Quality

The MAX204EWE is available in a 16-pin Wide SO package, providing a compact footprint for space-constrained applications. Maxim Integrated is known for its commitment to high-quality products, and the MAX204EWE is no exception. It is built to meet or exceed industry standards for reliability and performance.

In summary, the MAX204EWE from Maxim Integrated is a reliable and efficient solution for RS-232 communication, offering low power consumption, high data rates, and robust ESD protection in a compact package.