Search
Filters

MAX221EUE+

Part No :
MAX221EUE+
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TX RS232 5V 1UA SHTDN 16TSSOP
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
24+
$2.1330
$51.192
57+
$1.7650
$100.605
88+
$1.7130
$150.744
121+
$1.6600
$200.860
156+
$1.6080
$250.848
207+
$1.4500
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 1,886 pieces
MOQ: 24 pcs
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
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package 16-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 5.5 V
Data Rate 250kbps
Receiver Hysteresis 500mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS232
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Win Source Part Number 1066956-MAX221EUE+
The Maxim Integrated MAX221EUE+ is 4.5 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX221EUE+ is 500mV.
Products specifications
ECAD Module
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Industrial
Supply and Demand Status Balance
Fake Threat In the Open Market 56 pct.
Popularity Medium
Case / Package 16-TSSOP
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 4.5 V to 5.5 V
Data Rate 250kbps
Receiver Hysteresis 500mV
Duplex Full
Number of Drivers/Receivers 1/1
Protocol RS232
Type Transceiver
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
Win Source Part Number 1066956-MAX221EUE+
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX221EUE+
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
MAX221EUE+ Price

MAX221EUE+ Datasheet
MAX221EUE+ Application

MAX221EUE+ Replacement
MAX221EUE+ Pdf

MAX221EUE+ Pinout
MAX221EUE+ Image

MAX221EUE+ Picture
MAX221EUE+ In Stock

MAX221EUE+ Distributor
MAX221EUE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Module EMI/RFI Filtered M 3 POS 240VACVAC 6A Fuse ST 1 Port
17
IC REG LDO ADJ 3A TO263-3
44
IC 12-24 BIT MUX D LATCH 56-SSOP
8
MOSFET N/P-CH 60V 3.1A/2A 8SOIC / Trans MOSFET N/P-CH 60V 3.1A/2A 8-Pin DSO T/R
46
DUAL NPN SMALL SIGNAL SURFACE MOUNT TRANSISTOR
6300
Integrated Temperature Controllers for Peltier Modules
1
TRIMMER 1K OHM 0.25W SMD
4357
IC REG LDO 1.5V 1.5A DPAK
309
FUSEHOLDERS | FUSE HLDR CARTRIDGE 250V 10A PCB
189

Top Sellers