Search
Filters

MAX232ACPE

Part No : MAX232ACPE
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TRANSCEIVER FULL 2/2 16DIP / +5V-Powered, Multichannel RS-232 Drivers/Receivers
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 12 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Part Number Series MAX232
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
Win Source Part Number 814425-MAX232ACPE
Products specifications
ECAD Module
Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 200kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Part Number Series MAX232
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 76 pct.
Supply and Demand Status Limited
Win Source Part Number 814425-MAX232ACPE
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX232ACPE
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
MAX232ACPE Price

MAX232ACPE Datasheet
MAX232ACPE Application

MAX232ACPE Replacement
MAX232ACPE Pdf

MAX232ACPE Pinout
MAX232ACPE Image

MAX232ACPE Picture
MAX232ACPE In Stock

MAX232ACPE Distributor
MAX232ACPE Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE, SCHOTTKY, STANDARD, 1A, 4
5000
IC REG CTRLR BUCK 16SSOP
200
XFRMR MODUL AUTO MDI/MDIX 10/100
5
DUAL AUDIO OPERATIONAL AMPLIFIER / PREAMPLIFIER
307
TRANS NPN 160V 0.6A TO-92
136

Top Sellers