Search
Filters

MAX297EPA+

Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
Availability: 4 In Stock
Products specifications
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785746-MAX297EPA+
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785746-MAX297EPA+
Storage Condition Dry storage cabinet & Humidity protection package
MAX297EPA+ Price

MAX297EPA+ Datasheet
MAX297EPA+ Application

MAX297EPA+ Replacement
MAX297EPA+ Pdf

MAX297EPA+ Pinout
MAX297EPA+ Image

MAX297EPA+ Picture
MAX297EPA+ In Stock

MAX297EPA+ Distributor
MAX297EPA+ Interface - Filters - Active

Image
Mfr.Part No
Description
Stock
EPITAXIAL PLANAR NPN TRANSISTOR (GENERAL PURPOSE)
2500
DIODE ARRAY GP 80V 200MA SOT363
18000
QUADRUPLE 2-INPUT POSITIVE-NOR GATES
1470
TRANS PNP 25V 4A SOT-223
51
3362 - 1/4 ” Square Trimming Potentiometer
20
POSITIVE VOLTAGE REGULATORS
5274
SCR 600V 10A TO-48
22
IC REG BUCK ADJ 2A DL 16HTSSOP
2965