Search
Filters

MAX3033EESE+

Part No : MAX3033EESE+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC RS-422 TRANSMIT QUAD 16-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,705 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 1067145-MAX3033EESE+
Case / Package 16-SO
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 3.6 V
Data Rate 2Mbps
Number of Drivers/Receivers 4/0
Protocol RS422, RS485
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
The Maxim Integrated MAX3033EESE+ is 3 V to 3.6 V powered for RS422, RS485 communication protocol. Data rates greater than 2Mbps are guaranteed at worst case load conditions. It is available in 16-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 40 pct.
Popularity Medium
Win Source Part Number 1067145-MAX3033EESE+
Case / Package 16-SO
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3 V to 3.6 V
Data Rate 2Mbps
Number of Drivers/Receivers 4/0
Protocol RS422, RS485
Status Active
Packaging Tube/Rail
Manufacturer Maxim Integrated
Categories Integrated Circuits
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3033EESE+
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
MAX3033EESE+ Price

MAX3033EESE+ Datasheet
MAX3033EESE+ Application

MAX3033EESE+ Replacement
MAX3033EESE+ Pdf

MAX3033EESE+ Pinout
MAX3033EESE+ Image

MAX3033EESE+ Picture
MAX3033EESE+ In Stock

MAX3033EESE+ Distributor
MAX3033EESE+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC DGTL MEDIA PROC 529FCBGA
DIODE SCHOTTKY 120V 10A TO277-3
290
IC TXRX FSK POWER LINE 28-TSSOP
68
IC ADC 8BIT MPU COMP 18-SOIC
37

Top Sellers