We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

MAX305CSE

Part No : MAX305CSE
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SW ANLG DUAL DPST NO 16-SOIC
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,108 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067187-MAX305CSE
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The MAX305CSE device is a DPST - NO IC SW, manufactured by Maxim Integrated, housed in a 16-SOIC Tube/Rail packing. It designed for 10 V to 30 V operation,with a on resistance of 35 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is 0°C to 70°C (TA) ,with 12pF, 12pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit DPST - NO
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 12pF, 12pF
Max Leakage Current (IS off) 500pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 1067187-MAX305CSE
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX305CSE
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
MAX305CSE Price

MAX305CSE Datasheet
MAX305CSE Application

MAX305CSE Replacement
MAX305CSE Pdf

MAX305CSE Pinout
MAX305CSE Image

MAX305CSE Picture
MAX305CSE In Stock

MAX305CSE Distributor
MAX305CSE Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 20V 5A DO214AB
464
TVS DIODE 30VWM 48.4VC SMA
10000
2.5 V to 5.5 V Octal Voltage Output 8-/10-/12-Bit DACs in 16-Lead TSSOP | IC DAC 10BIT V-OUT 16TSSOP
60
AUDIO OUTPUT DRIVER AMPLIFIER
70
IC MULTIPLEXER TRPL 2X1 16SOIC
8
Semiconductor Devices, Silicon hybrid Switching Regulators High Reliability Types
MOSFET N-CH 30V 4.8A SOT23
1156
SENSOR TEMPERATURE PWM SOT23-6
7