Search
Filters

MAX3073EESD+T

Part No : MAX3073EESD+T
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TX RS485/422 HS 14-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
12+
$4.240
$50.880
30+
$3.587
$107.610
45+
$3.479
$156.555
60+
$3.370
$202.200
80+
$3.261
$260.880
105+
$2.935
$308.175
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 11,021 pieces can ship immediately
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1067211-MAX3073EESD+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3073EESD+T is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3073EESD+T is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1067211-MAX3073EESD+T
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3073EESD+T
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
MAX3073EESD+T Price

MAX3073EESD+T Datasheet
MAX3073EESD+T Application

MAX3073EESD+T Replacement
MAX3073EESD+T Pdf

MAX3073EESD+T Pinout
MAX3073EESD+T Image

MAX3073EESD+T Picture
MAX3073EESD+T In Stock

MAX3073EESD+T Distributor
MAX3073EESD+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
TVS DIODE 13.6VWM 22.5VC SMB
300
CAP CER 10PF 50V C0G/NP0 0402
18000
MOSFET N-CH 500V 16A TO-220
306
IC DVI/HDMI SW 3-TO-1 64-TQFP
150
Schottky Rectifier, 8 A
SCHOTTKY BARRIER RECTIFIERS
675
CTS 212 Rotary Switch
50

Top Sellers