Search
Filters

MAX3074EASA+T

IC TX RS485/422 HS 8SOIC
Manufacturer: Maxim Integrated
rohs
Rated 5/5 based on 1 customer reviews
The Maxim Integrated MAX3074EASA+T is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 500kbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 125°C .The valid signal level of MAX3074EASA+T is 100mV.
Quantity
Price
Ext. Price
15+
€3.190
€47.846
35+
€2.518
€88.133
115+
€2.267
€260.700
Availability: 10,000 In Stock
This product has a minimum quantity of 15
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067214-MAX3074EASA+T
Family Name MAX3074E
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SP3074EMN-L/TR;  SP3074EMN-L;   SP3074EMN/TR; 
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1067214-MAX3074EASA+T
Family Name MAX3074E
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SP3074EMN-L/TR;  SP3074EMN-L;   SP3074EMN/TR; 
MAX3074EASA+T Price

MAX3074EASA+T Datasheet
MAX3074EASA+T Application

MAX3074EASA+T Replacement
MAX3074EASA+T Pdf

MAX3074EASA+T Pinout
MAX3074EASA+T Image

MAX3074EASA+T Picture
MAX3074EASA+T In Stock

MAX3074EASA+T Distributor
MAX3074EASA+T Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Single N-channel MOSFET
10001
Low-Voltage CMOS Hex Inverter
41293
DUAL/SINGLE OUTPUT DC-DC CONVERTER
100
MOSFET N-CH 75V 160A D2PAK7
13704
Microprocessor Unit
24
DIODE GEN PURP 400V 202A SOT227
33
IC D-TYPE POS TRG SNGL 20SOIC
38999
IC OPAMP GP 350KHZ RRO 14SOIC
7978
External Four-Input Feedback Integrator for Power Supplies
21
Silicon N-Channel MOS FET
1550