Search
Filters

MAX3081CPA+

Part No : MAX3081CPA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 8-DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,416 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1067240-MAX3081CPA+
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SP3084EEN-L;  MAX3087EPA;  MAX3087EPA+;  
The Maxim Integrated MAX3081CPA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 115Kbps are guaranteed at worst case load conditions. It is available in 8-PDIP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3081CPA+ is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1067240-MAX3081CPA+
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
SP3084EEN-L;  MAX3087EPA;  MAX3087EPA+;  
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3081CPA+
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
MAX3081CPA+ Price

MAX3081CPA+ Datasheet
MAX3081CPA+ Application

MAX3081CPA+ Replacement
MAX3081CPA+ Pdf

MAX3081CPA+ Pinout
MAX3081CPA+ Image

MAX3081CPA+ Picture
MAX3081CPA+ In Stock

MAX3081CPA+ Distributor
MAX3081CPA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DIODE SCHOTTKY 30V 100MA SOD323
289
IC REG LDO 8V 0.1A SOT89-3
8650
IC TXRX RS485/RS422 60V 8-SOIC
70
64Kb 2.7V-3.6V FRAM Serial Memory
168
Dual -48V Supply and Fuse Monitor
252

Top Sellers