Search
Filters

MAX3082EESA+

Part No : MAX3082EESA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,606 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1067247-MAX3082EESA+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
The Maxim Integrated MAX3082EESA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 115Kbps are guaranteed at worst case load conditions. It is available in 8-SO and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of MAX3082EESA+ is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 115Kbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 1067247-MAX3082EESA+
Popularity Medium
Fake Threat In the Open Market 61 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3082EESA+
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
MAX3082EESA+ Price

MAX3082EESA+ Datasheet
MAX3082EESA+ Application

MAX3082EESA+ Replacement
MAX3082EESA+ Pdf

MAX3082EESA+ Pinout
MAX3082EESA+ Image

MAX3082EESA+ Picture
MAX3082EESA+ In Stock

MAX3082EESA+ Distributor
MAX3082EESA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC COUNTER BIN DUAL 4BIT 14TSSOP
14
MOSFET P-CH 55V 31A DPAK
1000
IC REG MULT CONFIG INV ADJ D2PAK
34
P-Channel 1.8-V (G-S) MOSFET
87
Bi-direction ESD Protection Diode
31944
IC PROM SRL 1.8V 8M GATE 48CSBGA
215
RES SMD 499K OHM 1% 1/10W 0603
1109
ASYNCHRONOUS 7-BIT BINARY COUNTERS
80

Top Sellers