The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MAX3084ESA+

Part No MAX3084ESA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 8-SOIC
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
Pricing & Ordering $3.254 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
12+
$4.2800
$51.360
29+
$3.5120
$101.848
45+
$3.4020
$153.090
61+
$3.2930
$200.873
79+
$3.1830
$251.457
106+
$2.8540
$302.524
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,000 pieces
MOQ: 12 pcs
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
Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 500kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 785804-MAX3084ESA+
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
SP3084EEN-L/TR;  MAX3084ESA;   MAX3084ESA-T; MAX3084ESA+;  

Description

Product Overview: MAX3084ESA+ from Maxim Integrated

The MAX3084ESA+ is an advanced transceiver module from Maxim Integrated, designed to facilitate robust serial communication in industrial environments. It is a part of Maxim's family of RS-485/RS-422 transceivers and is engineered to operate over a wide temperature range, making it suitable for demanding applications.

Key Features

  • High-Speed Operation: The device supports data rates up to 10Mbps, enabling efficient data transmission for high-speed applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3084ESA+ is reliable in extreme conditions, ensuring consistent performance in industrial settings.
  • Fail-Safe Feature: The transceiver includes a fail-safe feature that guarantees a known output state if the inputs are open, shorted, or idle, providing additional system reliability.
  • Low Power Consumption: It offers a low quiescent current, making it an energy-efficient choice for battery-operated and power-sensitive systems.
  • Robust ESD Protection: The device is equipped with enhanced Electrostatic Discharge (ESD) protection up to ±15kV, protecting the circuitry from electrical overstresses.
  • Half-Duplex Communication: It is designed for half-duplex communication, allowing bidirectional communication over a single pair of wires, which helps to reduce the complexity and cost of the wiring.

Applications

The MAX3084ESA+ is ideal for a variety of applications that require reliable data transmission, such as:

  • Industrial control systems
  • Factory automation
  • Building automation
  • Networked security systems
  • Point-of-sale systems

Package and Quality

This transceiver comes in a narrow 8-pin SO package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability standards, making the MAX3084ESA+ a trusted component for designers and engineers looking to build robust communication systems.