Search
Filters

MAX3088CSA+

Part No : MAX3088CSA+
Manufacturer : Maxim Integrated
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/422 10MBPS 8-SOIC
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
14+
€3.417
€47.834
35+
€2.891
€101.182
55+
€2.803
€154.181
75+
€2.716
€203.675
95+
€2.628
€249.663
125+
€2.365
€295.641
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 870 pieces can ship immediately
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067277-MAX3088CSA+
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The Maxim Integrated MAX3088CSA+ is 4.75 V to 5.25 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 10Mbps are guaranteed at worst case load conditions. It is available in 8-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of MAX3088CSA+ is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1067277-MAX3088CSA+
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX3088CSA+
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
MAX3088CSA+ Price

MAX3088CSA+ Datasheet
MAX3088CSA+ Application

MAX3088CSA+ Replacement
MAX3088CSA+ Pdf

MAX3088CSA+ Pinout
MAX3088CSA+ Image

MAX3088CSA+ Picture
MAX3088CSA+ In Stock

MAX3088CSA+ Distributor
MAX3088CSA+ Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
CMOS SyncFIFOO 64 X 9, 256 x 9, 512 x 9, 1024 X 9, 2048 X 9 and 4096 x 9
107
RF FET LDMOS 65V 17DB SOT1121B
21
LINEAR INTEGRATED CIRCUIT Quick Turn-on
5677
IC REG LDO 4V 0.15A SOT23-5
287

Top Sellers