Search
Filters

MAX314LCUE+T

Part No : MAX314LCUE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067373-MAX314LCUE+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
The MAX314LCUE+T device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-TSSOP Reel - TR packing. It designed for 4.5 V to 36 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is 0°C to 70°C (TA) ,with 15pF, 15pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067373-MAX314LCUE+T
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX314LCUE+T
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
MAX314LCUE+T Price

MAX314LCUE+T Datasheet
MAX314LCUE+T Application

MAX314LCUE+T Replacement
MAX314LCUE+T Pdf

MAX314LCUE+T Pinout
MAX314LCUE+T Image

MAX314LCUE+T Picture
MAX314LCUE+T In Stock

MAX314LCUE+T Distributor
MAX314LCUE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
IC EEPROM 512KBIT 1MHZ 8SOIC
33864
IC PWR MGMT EFUSE 2.7-18V 20WQFN / 2.7-V to 18-V eFuse with Integrated Short-to-Battery Protection
366
IC REG LDO 1.5V 0.15A SOT23-5
4882
IC SRAM 4MBIT 55NS 32SOIC
46
OTP 8-Bit CMOS MCU with EEPROM Data Memory
7
IC DUAL 2BIT BISTABLE LTCH 16DIP
329

Top Sellers