Search
Filters

MAX314LEUE+T

Part No : MAX314LEUE+T
Manufacturer : Maxim Integrated
Catalog : Interface - Analog Switches,Multiplexers,Demultiplexers
Description : IC SWITCH QUAD SPST 16TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,663 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067375-MAX314LEUE+T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The MAX314LEUE+T device is a SPST - NO/NC IC SWITCH, manufactured by Maxim Integrated, housed in a 16-TSSOP Reel - TR packing. It designed for 4.5 V to 36 V operation,with a on resistance of 10 Ohm max, and a leakage current(IS OFF)of 500pA max. The operating temperature range is -40°C to 85°C (TA) ,with 15pF, 15pF channel capacitance(CS off, CD off).
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO/NC
Number of Circuits 4
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 225ns, 185ns
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 15pF, 15pF
Max Leakage Current (IS off) 500pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 1067375-MAX314LEUE+T
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX314LEUE+T
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
MAX314LEUE+T Price

MAX314LEUE+T Datasheet
MAX314LEUE+T Application

MAX314LEUE+T Replacement
MAX314LEUE+T Pdf

MAX314LEUE+T Pinout
MAX314LEUE+T Image

MAX314LEUE+T Picture
MAX314LEUE+T In Stock

MAX314LEUE+T Distributor
MAX314LEUE+T Interface - Analog Switches,Multiplexers,Demultiplexers

Image
Mfr.Part No
Description
Stock
MOD IPM 600V 20A MINI DIP
30
IC SHIFT REGISTER 8BIT 16SOIC
340
5 Volt 16-Mbit (2M x 8 / 1M x 16) Mask ROM
347
SENSOR TEMP I2C/SMBUS 6DSBGA
87
8-bit microcontrollers
46
DIODE ZENER 33V 150MW SOD523
7800

Top Sellers